Wurth Elektronik GmbH & Co. KG Ferrite Beads and Chips 74279228600

Description
60 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 5.1A 15mOhm
Request a Quote Datasheet
Description
60 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 5.1A 15mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 732-6119-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-6119-1-ND
Ferrite Beads and Chips 732-6119-1-ND
60 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 5.1A 15mOhm

60 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 5.1A 15mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-6119-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-6119-6-ND
Ferrite Beads and Chips 732-6119-6-ND
60 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 5.1A 15mOhm

60 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 5.1A 15mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-6119-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-6119-2-ND
Ferrite Beads and Chips 732-6119-2-ND
60 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 5.1A 15mOhm

60 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 5.1A 15mOhm

Buy Now Datasheet
Ferrite Beads - 8630895P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
8630895P
Ferrite Beads 8630895P
Wurth Elektronik 74279228600

Wurth Elektronik 74279228600

Supplier's Site
Ferrite Beads - 8630895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
8630895
Ferrite Beads 8630895
Wurth Elektronik 74279228600

Wurth Elektronik 74279228600

Supplier's Site
Ferrite Beads - 1637388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1637388
Ferrite Beads 1637388
Wurth Elektronik 74279228600

Wurth Elektronik 74279228600

Supplier's Site
Ferrite Bead, 0.015Ohm, 5.1A, 0603; Ferrite Case Style Wurth Elektronik - 40Y3222 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.015Ohm, 5.1A, 0603; Ferrite Case Style Wurth Elektronik
40Y3222
Ferrite Bead, 0.015Ohm, 5.1A, 0603; Ferrite Case Style Wurth Elektronik 40Y3222
FERRITE BEAD, 0.015OHM, 5.1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:60ohm; DC Current Rating:5.1A; Product Range:WE-MPSB Series; DC Resistance Max:0.015ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

FERRITE BEAD, 0.015OHM, 5.1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:60ohm; DC Current Rating:5.1A; Product Range:WE-MPSB Series; DC Resistance Max:0.015ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads
Product Number 732-6119-1-ND 8630895P 8630895 40Y3222
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Beads Ferrite Bead, 0.015Ohm, 5.1A, 0603; Ferrite Case Style Wurth Elektronik
DCR 0.0150 ohms 0.0150 ohms
Rated DC Current 5100 milliamps 5100 milliamps 5100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Packing Method Tape Reel
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE68NJ - 1120677-KQ0805TE68NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers