8 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 9.5A 5mOhm
8 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 9.5A 5mOhm
8 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 9.5A 5mOhm
Wurth WE-MPSB series compact SMD suppression bead with high current up to 10.5A
Package Type = 0603 (1608M)
Impedance at 100 MHz = 8Ohms
Current Rating = 9.5A
Type = Ferrite Bead
Dimensions = 1.6 x 0.8 x 0.8mm
Length = 1.6mm
Depth = 0.8mm
Height = 0.8mm
Application = DC/DC Converter, High Current, Power Supply
Maximum DC Resistance = 5mOhms
Wurth WE-MPSB series compact SMD suppression bead with high current up to 10.5A
Package Type = 0603 (1608M)
Impedance at 100 MHz = 8Ohms
Current Rating = 9.5A
Type = Ferrite Bead
Dimensions = 1.6 x 0.8 x 0.8mm
Length = 1.6mm
Depth = 0.8mm
Height = 0.8mm
Application = DC/DC Converter, High Current, Power Supply
Maximum DC Resistance = 5mOhms
Delivery on production packaging - Reel. This product is non-returnable.
FERRITE BEAD, 5000UOHM, 9.5A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:8ohm; DC Current Rating:9.5A; Product Range:WE-MPSB Series; DC Resistance Max:0.005ohm; Impedance Tolerance:± 25%; Automotive QualificationRoHS Compliant: Yes
DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
Product Number | 732-6114-1-ND | 8630889 | 40Y3219 |
Product Name | Ferrite Beads and Chips | Ferrite Bead, 5000Uohm, 9.5A, 0603; Ferrite Case Style Wurth Elektronik | |
DCR | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms |
Rated DC Current | 9500 milliamps | 9500 milliamps | 9500 milliamps |
Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
Packing Method | Tape Reel |