Wurth Elektronik 742792116 Ferrite Bead
Wurth Elektronik 742792116 Ferrite Bead
Wurth Elektronik 742792116 Ferrite Bead
500 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 2.5A 60mOhm
500 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 2.5A 60mOhm
500 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 2.5A 60mOhm
FERRITE BEAD, 0.06OHM, 2.5A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:610ohm; DC Current Rating:2.5A; Product Range:WE-CBF Series; DC Resistance Max:0.06ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes
FERRITE BEAD, 500R, 2.5A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:500ohm; DC Current Rating:2.5A; Product Range:WE-CBF Series; DC Resistance Max:0.06ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 1241868P | 1241868 | 1449804 | 732-4652-1-ND | 08P2392 | 24AC5621 |
| Product Name | Ferrite Beads | Ferrite Beads | Ferrite Beads | Ferrite Beads and Chips | Ferrite Bead, 0.06Ohm, 2.5A, 1206; Ferrite Case Style Wurth Elektronik | Ferrite Bead, 500R, 2.5A, 1206; Ferrite Case Style Wurth Elektronik |
| Operating Temperature | -55 C (-67 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Core Material | Ferrite | Ferrite | Ferrite | |||
| Rated DC Current | 2500 milliamps | 2500 milliamps | 2500 milliamps | 2500 milliamps | ||
| Impedance | 500 ohms | 610 ohms | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS |