Wurth Elektronik GmbH & Co. KG Ferrite Beads and Chips 742792113

Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 3A 30mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 3A 30mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 732-1622-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1622-6-ND
Ferrite Beads and Chips 732-1622-6-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 3A 30mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 3A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-1622-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1622-1-ND
Ferrite Beads and Chips 732-1622-1-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 3A 30mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 3A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-1622-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1622-2-ND
Ferrite Beads and Chips 732-1622-2-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 3A 30mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 3A 30mOhm

Buy Now Datasheet
Surface Mount Inductors - 1241867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1241867
Surface Mount Inductors 1241867
WE-CBF Ferrite Bead 1206 120Ohm 3000mA

WE-CBF Ferrite Bead 1206 120Ohm 3000mA

Supplier's Site
Surface Mount Inductors - 1241867P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1241867P
Surface Mount Inductors 1241867P
WE-CBF Ferrite Bead 1206 120Ohm 3000mA

WE-CBF Ferrite Bead 1206 120Ohm 3000mA

Supplier's Site
Surface Mount Inductors - 1449803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1449803
Surface Mount Inductors 1449803
WE-CBF Ferrite Bead 1206 120Ohm 3000mA

WE-CBF Ferrite Bead 1206 120Ohm 3000mA

Supplier's Site
Ferrite Bead, 0.03Ohm, 3A, 1206; Ferrite Case Style Wurth Elektronik - 08P2390 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.03Ohm, 3A, 1206; Ferrite Case Style Wurth Elektronik
08P2390
Ferrite Bead, 0.03Ohm, 3A, 1206; Ferrite Case Style Wurth Elektronik 08P2390
FERRITE BEAD, 0.03OHM, 3A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:120ohm; DC Current Rating:3A; Product Range:WE-CBF Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.03OHM, 3A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:120ohm; DC Current Rating:3A; Product Range:WE-CBF Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 120R, 3A, 1206; Ferrite Case Style Wurth Elektronik - 24AC5619 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 120R, 3A, 1206; Ferrite Case Style Wurth Elektronik
24AC5619
Ferrite Bead, 120R, 3A, 1206; Ferrite Case Style Wurth Elektronik 24AC5619
FERRITE BEAD, 120R, 3A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:3A; Product Range:WE-CBF Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 120R, 3A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:3A; Product Range:WE-CBF Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 732-1622-6-ND 1241867 1241867P 08P2390 24AC5619
Product Name Ferrite Beads and Chips Surface Mount Inductors Surface Mount Inductors Ferrite Bead, 0.03Ohm, 3A, 1206; Ferrite Case Style Wurth Elektronik Ferrite Bead, 120R, 3A, 1206; Ferrite Case Style Wurth Elektronik
DCR 0.0300 ohms 0.0300 ohms 0.0300 ohms 0.0300 ohms
Rated DC Current 3000 milliamps 3000 milliamps 3000 milliamps 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Core Material Ferrite; Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers