Wurth Elektronik GmbH & Co. KG Ferrite Beads and Chips 7427921

Description
32 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 200mOhm
Request a Quote Datasheet
Description
32 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 732-4622-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-4622-6-ND
Ferrite Beads and Chips 732-4622-6-ND
32 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 200mOhm

32 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-4622-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-4622-1-ND
Ferrite Beads and Chips 732-4622-1-ND
32 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 200mOhm

32 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-4622-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-4622-2-ND
Ferrite Beads and Chips 732-4622-2-ND
32 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 200mOhm

32 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 200mOhm

Buy Now Datasheet
Ferrite Bead, 0.2Ohm, 500Ma, 1206; Ferrite Case Style Wurth Elektronik - 08P2387 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.2Ohm, 500Ma, 1206; Ferrite Case Style Wurth Elektronik
08P2387
Ferrite Bead, 0.2Ohm, 500Ma, 1206; Ferrite Case Style Wurth Elektronik 08P2387
FERRITE BEAD, 0.2OHM, 500mA, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:32ohm; DC Current Rating:500mA; Product Range:WE-CBF Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

FERRITE BEAD, 0.2OHM, 500mA, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:32ohm; DC Current Rating:500mA; Product Range:WE-CBF Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 32R, 0.5A, 1206; Ferrite Case Style Wurth Elektronik - 24AC5614 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 32R, 0.5A, 1206; Ferrite Case Style Wurth Elektronik
24AC5614
Ferrite Bead, 32R, 0.5A, 1206; Ferrite Case Style Wurth Elektronik 24AC5614
FERRITE BEAD, 32R, 0.5A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:32ohm; DC Current Rating:500mA; Product Range:WE-CBF Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 32R, 0.5A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:32ohm; DC Current Rating:500mA; Product Range:WE-CBF Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 732-4622-6-ND 08P2387 24AC5614
Product Name Ferrite Beads and Chips Ferrite Bead, 0.2Ohm, 500Ma, 1206; Ferrite Case Style Wurth Elektronik Ferrite Bead, 32R, 0.5A, 1206; Ferrite Case Style Wurth Elektronik
DCR 0.2000 ohms 0.2000 ohms 0.2000 ohms
Rated DC Current 500 milliamps 500 milliamps 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176746-3 - TE Connectivity
Specs
Impedance 120 ohms
DCR 0.1500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Fixed Inductors - LPC4045EATEB5R0K - 965318-LPC4045EATEB5R0K - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers