TE Connectivity Ferrite Beads 1-2176746-3

Description
Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.019 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 800 DC Resistance (OHM) : .15 Impedance (OHM) : 120 Passive Component Tolerance (PCT) : 25 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 0402 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.019 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 800 DC Resistance (OHM) : .15 Impedance (OHM) : 120 Passive Component Tolerance (PCT) : 25 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 0402 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 1-2176746-3 - TE Connectivity
Berwyn, PA, United States
Ferrite Beads
1-2176746-3
Ferrite Beads 1-2176746-3
Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.019 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 800 DC Resistance (OHM) : .15 Impedance (OHM) : 120 Passive Component Tolerance (PCT) : 25 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 0402 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : .5 MM  [.019 INCH ]
  • Product Length : 1 MM  [.039 INCH ]
  • Product Width : .5 MM  [.019 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 800
  • DC Resistance (OHM) : .15
  • Impedance (OHM) : 120
  • Passive Component Tolerance (PCT) : 25

Industry Standards


  • Industry Standard : AEC-Q200 Compliant
  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Package Size Code : 0402
  • Shelf Life : 1 Year

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Ferrite Beads and Chips - 1712-1-2176746-3DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-1-2176746-3DKR-ND
Ferrite Beads and Chips 1712-1-2176746-3DKR-ND
BMC-Q 0402 120R 25% TOL. UH CURR

BMC-Q 0402 120R 25% TOL. UH CURR

Buy Now Datasheet
Ferrite Beads and Chips - 1712-1-2176746-3CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-1-2176746-3CT-ND
Ferrite Beads and Chips 1712-1-2176746-3CT-ND
BMC-Q 0402 120R 25% TOL. UH CURR

BMC-Q 0402 120R 25% TOL. UH CURR

Buy Now Datasheet
Ferrite Beads and Chips - 1712-1-2176746-3TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-1-2176746-3TR-ND
Ferrite Beads and Chips 1712-1-2176746-3TR-ND
FERRITE BEAD 120 OHM 0402 1LN

FERRITE BEAD 120 OHM 0402 1LN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Ferrite Beads Chip Inductors
Product Number 1-2176746-3 1712-1-2176746-3DKR-ND
Product Name Ferrite Beads Ferrite Beads and Chips
Impedance 120 ohms
DCR 0.1500 ohms 0.1500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176743-8 - TE Connectivity
Specs
Impedance 180 ohms
DCR 0.2000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1712-3627322515C150MTR-ND - DigiKey
Specs
Technology Wirewound
Core Material Ferrite
Inductance Tolerance 20 (+/- %)
View Details
Ferrite Beads - 1-2176744-5 - TE Connectivity
Specs
Impedance 120 ohms
DCR 0.1000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1712-36274532261R2MTR-ND - DigiKey
Specs
Technology Wirewound
Core Material Ferrite
Inductance Tolerance 20 (+/- %)
View Details