Wurth Elektronik GmbH & Co. KG Ferrite Beads and Chips 74279202

Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 100mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 732-1601-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1601-2-ND
Ferrite Beads and Chips 732-1601-2-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 100mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-1601-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1601-1-ND
Ferrite Beads and Chips 732-1601-1-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 100mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-1601-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1601-6-ND
Ferrite Beads and Chips 732-1601-6-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 100mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 500mA 100mOhm

Buy Now Datasheet
Ferrite Beads - 485889 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
485889
Ferrite Beads 485889
Wurth Elektronik 74279202 Ferrite Bead

Wurth Elektronik 74279202 Ferrite Bead

Supplier's Site
Ferrite Bead, 120R, 0.5A, 0805; Ferrite Case Style Wurth Elektronik - 24AC5579 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 120R, 0.5A, 0805; Ferrite Case Style Wurth Elektronik
24AC5579
Ferrite Bead, 120R, 0.5A, 0805; Ferrite Case Style Wurth Elektronik 24AC5579
FERRITE BEAD, 120R, 0.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:500mA; Product Range:WE-CBF Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 120R, 0.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:500mA; Product Range:WE-CBF Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.1Ohm, 500Ma, 0805; Ferrite Case Style Wurth Elektronik - 08P2361 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.1Ohm, 500Ma, 0805; Ferrite Case Style Wurth Elektronik
08P2361
Ferrite Bead, 0.1Ohm, 500Ma, 0805; Ferrite Case Style Wurth Elektronik 08P2361
FERRITE BEAD, 0.1OHM, 500mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:120ohm; DC Current Rating:500mA; Product Range:WE-CBF Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 0.1OHM, 500mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:120ohm; DC Current Rating:500mA; Product Range:WE-CBF Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 732-1601-2-ND 485889 24AC5579 08P2361
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Bead, 120R, 0.5A, 0805; Ferrite Case Style Wurth Elektronik Ferrite Bead, 0.1Ohm, 500Ma, 0805; Ferrite Case Style Wurth Elektronik
DCR 0.1000 ohms 0.1000 ohms 0.1000 ohms
Rated DC Current 500 milliamps 3400 milliamps 500 milliamps 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176738-8 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0027 microH
View Details
Common Mode Chokes - 486-DKFP-B22B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers