Wurth Elektronik GmbH & Co. KG Ferrite Beads 7427920

Description
Ferrite SMD 600mA 0.15 Ohm 0805
Request a Quote Datasheet
Description
Ferrite SMD 600mA 0.15 Ohm 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 485887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
485887
Ferrite Beads 485887
Ferrite SMD 600mA 0.15 Ohm 0805

Ferrite SMD 600mA 0.15 Ohm 0805

Supplier's Site
Ferrite Beads and Chips - 732-1616-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1616-6-ND
Ferrite Beads and Chips 732-1616-6-ND
11 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 150mOhm

11 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-1616-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1616-2-ND
Ferrite Beads and Chips 732-1616-2-ND
11 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 150mOhm

11 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 150mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 732-1616-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
732-1616-1-ND
Ferrite Beads and Chips 732-1616-1-ND
11 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 150mOhm

11 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 150mOhm

Buy Now Datasheet
Ferrite Bead, 11R, 0.6A, 0805; Ferrite Case Style Wurth Elektronik - 24AC5574 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 11R, 0.6A, 0805; Ferrite Case Style Wurth Elektronik
24AC5574
Ferrite Bead, 11R, 0.6A, 0805; Ferrite Case Style Wurth Elektronik 24AC5574
FERRITE BEAD, 11R, 0.6A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:11ohm; DC Current Rating:600mA; Product Range:WE-CBF Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 11R, 0.6A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:11ohm; DC Current Rating:600mA; Product Range:WE-CBF Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.15Ohm, 600Ma, 0805; Ferrite Case Style Wurth Elektronik - 08P2358 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.15Ohm, 600Ma, 0805; Ferrite Case Style Wurth Elektronik
08P2358
Ferrite Bead, 0.15Ohm, 600Ma, 0805; Ferrite Case Style Wurth Elektronik 08P2358
FERRITE BEAD, 0.15OHM, 600mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:11ohm; DC Current Rating:600mA; Product Range:WE-CBF Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 0.15OHM, 600mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:11ohm; DC Current Rating:600mA; Product Range:WE-CBF Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 485887 732-1616-6-ND 24AC5574 08P2358
Product Name Ferrite Beads Ferrite Beads and Chips Ferrite Bead, 11R, 0.6A, 0805; Ferrite Case Style Wurth Elektronik Ferrite Bead, 0.15Ohm, 600Ma, 0805; Ferrite Case Style Wurth Elektronik
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Core Material Ferrite
Impedance 11 ohms 11 ohms
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT68-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers