Wurth Elektronik GmbH & Co. KG Cable Ferrites 74278011

Description
"Solid Free Hanging Ferrite Core 64Ohm @ 100MHz ID 0.452"" W x 0.019"" H (11.50mm x 0.50mm) OD 0.630"" W x 0.197"" H (16.00mm x 5.00mm) Length 0.315"" (8.00mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 64Ohm @ 100MHz ID 0.452"" W x 0.019"" H (11.50mm x 0.50mm) OD 0.630"" W x 0.197"" H (16.00mm x 5.00mm) Length 0.315"" (8.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 732-4014-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
732-4014-ND
Cable Ferrites 732-4014-ND
"Solid Free Hanging Ferrite Core 64Ohm @ 100MHz ID 0.452"" W x 0.019"" H (11.50mm x 0.50mm) OD 0.630"" W x 0.197"" H (16.00mm x 5.00mm) Length 0.315"" (8.00mm)"

"Solid Free Hanging Ferrite Core 64Ohm @ 100MHz ID 0.452"" W x 0.019"" H (11.50mm x 0.50mm) OD 0.630"" W x 0.197"" H (16.00mm x 5.00mm) Length 0.315"" (8.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 732-4014-ND
Product Name Cable Ferrites
Impedance 64 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176745-2 - TE Connectivity
Specs
Impedance 500 ohms
DCR 0.2000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.15uH 150MHz 0.28A Inductor and Choke - 71-0603CS-R15XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2BPTTE101P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers