TE Connectivity Ferrite Bead, 0R6, 0.2A, 0805; Ferrite Case Style Te Connectivity BMB2A0600AN8

Description
FERRITE BEAD, 0R6, 0.2A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:200mA; Product Range:BMB-A Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 0R6, 0.2A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:200mA; Product Range:BMB-A Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 0R6, 0.2A, 0805; Ferrite Case Style Te Connectivity - 69AC2475 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0R6, 0.2A, 0805; Ferrite Case Style Te Connectivity
69AC2475
Ferrite Bead, 0R6, 0.2A, 0805; Ferrite Case Style Te Connectivity 69AC2475
FERRITE BEAD, 0R6, 0.2A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:200mA; Product Range:BMB-A Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0R6, 0.2A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:200mA; Product Range:BMB-A Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 69AC2475
Product Name Ferrite Bead, 0R6, 0.2A, 0805; Ferrite Case Style Te Connectivity
Impedance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC2AY0100ANTR-ND - DigiKey
Specs
DCR 0.2000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Inductor and Choke - 841-CZB1EGTTP121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.027uH 250MHz 0.6A Inductor and Choke - 71-0603CS-27NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers