Wurth Elektronik GmbH & Co. KG Common Mode Chokes 7427521

Description
2 Line Common Mode Choke Surface Mount 52 Ohms @ 100MHz 19A DCR 3mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 52 Ohms @ 100MHz 19A DCR 3mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 732-2358-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
732-2358-2-ND
Common Mode Chokes 732-2358-2-ND
2 Line Common Mode Choke Surface Mount 52 Ohms @ 100MHz 19A DCR 3mOhm

2 Line Common Mode Choke Surface Mount 52 Ohms @ 100MHz 19A DCR 3mOhm

Buy Now Datasheet
Common Mode Chokes - 732-2358-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
732-2358-6-ND
Common Mode Chokes 732-2358-6-ND
2 Line Common Mode Choke Surface Mount 52 Ohms @ 100MHz 19A DCR 3mOhm

2 Line Common Mode Choke Surface Mount 52 Ohms @ 100MHz 19A DCR 3mOhm

Buy Now Datasheet
Common Mode Chokes - 732-2358-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
732-2358-1-ND
Common Mode Chokes 732-2358-1-ND
2 Line Common Mode Choke Surface Mount 52 Ohms @ 100MHz 19A DCR 3mOhm

2 Line Common Mode Choke Surface Mount 52 Ohms @ 100MHz 19A DCR 3mOhm

Buy Now Datasheet
Ferrite Beads - 7362128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7362128
Ferrite Beads 7362128
Wurth Elektronik 7427521 Ferrite Bead

Wurth Elektronik 7427521 Ferrite Bead

Supplier's Site
Ferrite Beads - 7362128P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7362128P
Ferrite Beads 7362128P
Wurth Elektronik 7427521 Ferrite Bead

Wurth Elektronik 7427521 Ferrite Bead

Supplier's Site
Ferrite Beads - 1449857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1449857
Ferrite Beads 1449857
Wurth Elektronik 7427521 Ferrite Bead

Wurth Elektronik 7427521 Ferrite Bead

Supplier's Site
Ferrite Bead, 0.003Ohm, 5A; Ferrite Case Style Wurth Elektronik - 46T8769 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.003Ohm, 5A; Ferrite Case Style Wurth Elektronik
46T8769
Ferrite Bead, 0.003Ohm, 5A; Ferrite Case Style Wurth Elektronik 46T8769
FERRITE BEAD, 0.003OHM, 5A; Ferrite Case Style:-; Impedance:52ohm; DC Current Rating:5A; Product Range:WE-CMS Series; DC Resistance Max:0.003ohm; Impedance Tolerance:± 25%; Product Length:8.9mm; Product Width:5.6mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.003OHM, 5A; Ferrite Case Style:-; Impedance:52ohm; DC Current Rating:5A; Product Range:WE-CMS Series; DC Resistance Max:0.003ohm; Impedance Tolerance:± 25%; Product Length:8.9mm; Product Width:5.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads
Product Number 732-2358-2-ND 7362128 7362128P 1449857 46T8769
Product Name Common Mode Chokes Ferrite Beads Ferrite Beads Ferrite Beads Ferrite Bead, 0.003Ohm, 5A; Ferrite Case Style Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F) -55 C (-67 F) -55 C (-67 F) -55 C (-67 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke General Purpose; Common mode interference, general electronics, power supply, symmetric data lines General Purpose; Common mode interference, general electronics, power supply, symmetric data lines
DCR 0.0030 ohms 0.0030 ohms
Rated DC Current 19000 milliamps 5000 milliamps 5000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 1.4A Inductor and Choke - 71-0603HP-6N8XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-2R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D22D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details