The Ferrite Core, Flat Cable, 52mm from Wvºrth Elektronik, part number 46T8762, is designed for use in general electronic equipment. It features an impedance of 63 ohms, making it suitable for applications requiring impedance matching. The core operates effectively within a temperature range of -25°C to +125°C and has a storage temperature range of -20°C to +60°C. It is important to note that this product is not intended for use in safety-critical applications, such as military or medical devices, where failure could result in severe consequences. Engineers should ensure that the product's specifications align with their project requirements before purchasing.
FERRITE CORE, FLAT CABLE, 52MM; Impedance:63ohm; Frequency Min:-; Frequency Max:-; Product Range:WE-FLAT Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electroceramics |
| Product Number | 46T8762 |
| Product Name | Ferrite Core, Flat Cable, 52Mm; Impedance Wurth Elektronik |
| Material Type | Ferrite |