Wurth Elektronik GmbH & Co. KG Split Core Ferrite, 836 Ohm, 25Mm; Cable Diameter Wurth Elektronik 74271251

Description
SPLIT CORE FERRITE, 836 OHM, 25MM; Cable Diameter:25mm; Frequency Min:1MHz; Frequency Max:1GHz; Impedance:836ohm; Product Range:STAR-TEC Series RoHS Compliant: Yes
Datasheet
Description
SPLIT CORE FERRITE, 836 OHM, 25MM; Cable Diameter:25mm; Frequency Min:1MHz; Frequency Max:1GHz; Impedance:836ohm; Product Range:STAR-TEC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Split Core Ferrite, 836 Ohm, 25Mm; Cable Diameter Wurth Elektronik - 33AC1298 - Newark, An Avnet Company
Chicago, IL, United States
Split Core Ferrite, 836 Ohm, 25Mm; Cable Diameter Wurth Elektronik
33AC1298
Split Core Ferrite, 836 Ohm, 25Mm; Cable Diameter Wurth Elektronik 33AC1298
SPLIT CORE FERRITE, 836 OHM, 25MM; Cable Diameter:25mm; Frequency Min:1MHz; Frequency Max:1GHz; Impedance:836ohm; Product Range:STAR-TEC Series RoHS Compliant: Yes

SPLIT CORE FERRITE, 836 OHM, 25MM; Cable Diameter:25mm; Frequency Min:1MHz; Frequency Max:1GHz; Impedance:836ohm; Product Range:STAR-TEC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 33AC1298
Product Name Split Core Ferrite, 836 Ohm, 25Mm; Cable Diameter Wurth Elektronik
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
STAYSTIK ® 811 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
KLC LTCC Multilayer Substrates -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Density 2.8 g/cc (23.37 lbs/gal)
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details