Wurth Elektronik GmbH & Co. KG Ferrite Core, Split, 7.5Mm, 246Ohm/100Mhz, 1Ghz; Cable Diameter Wurth Elektronik 74271131

Description
FERRITE CORE, SPLIT, 7.5MM, 246OHM/100MHZ, 1GHZ; Cable Diameter:7.5mm; Frequency Min:1MHz; Frequency Max:1GHz; Impedance:246ohm; Product Range:STAR-TEC Series RoHS Compliant: Yes
Description
FERRITE CORE, SPLIT, 7.5MM, 246OHM/100MHZ, 1GHZ; Cable Diameter:7.5mm; Frequency Min:1MHz; Frequency Max:1GHz; Impedance:246ohm; Product Range:STAR-TEC Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Split, 7.5Mm, 246Ohm/100Mhz, 1Ghz; Cable Diameter Wurth Elektronik - 08P2333 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Split, 7.5Mm, 246Ohm/100Mhz, 1Ghz; Cable Diameter Wurth Elektronik
08P2333
Ferrite Core, Split, 7.5Mm, 246Ohm/100Mhz, 1Ghz; Cable Diameter Wurth Elektronik 08P2333
FERRITE CORE, SPLIT, 7.5MM, 246OHM/100MHZ, 1GHZ; Cable Diameter:7.5mm; Frequency Min:1MHz; Frequency Max:1GHz; Impedance:246ohm; Product Range:STAR-TEC Series RoHS Compliant: Yes

FERRITE CORE, SPLIT, 7.5MM, 246OHM/100MHZ, 1GHZ; Cable Diameter:7.5mm; Frequency Min:1MHz; Frequency Max:1GHz; Impedance:246ohm; Product Range:STAR-TEC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 08P2333
Product Name Ferrite Core, Split, 7.5Mm, 246Ohm/100Mhz, 1Ghz; Cable Diameter Wurth Elektronik
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 492 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
KLCJ Custom Module -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
View Details