Wurth Elektronik GmbH & Co. KG Surge Arrestor/Suppressor 74270115

Description
FERRITE CORE, CYLINDRICAL, 350 OHM; OUTER DIAMETER:31.5MM; LENGTH:16MM; INNER DIAMETER:19MM; FREQUENCY MIN:-; FREQUENCY MAX:-; PRODUCT RANGE:WE-TOF SERIES; EXTERNAL DIAMETER:31.5MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
FERRITE CORE, CYLINDRICAL, 350 OHM; OUTER DIAMETER:31.5MM; LENGTH:16MM; INNER DIAMETER:19MM; FREQUENCY MIN:-; FREQUENCY MAX:-; PRODUCT RANGE:WE-TOF SERIES; EXTERNAL DIAMETER:31.5MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Surge Arrestor/Suppressor - 62415087 - Radwell International
Willingboro, NJ, United States
Surge Arrestor/Suppressor
62415087
Surge Arrestor/Suppressor 62415087
FERRITE CORE, CYLINDRICAL, 350 OHM; OUTER DIAMETER:31.5MM; LENGTH:16MM; INNER DIAMETER:19MM; FREQUENCY MIN:-; FREQUENCY MAX:-; PRODUCT RANGE:WE-TOF SERIES; EXTERNAL DIAMETER:31.5MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FERRITE CORE, CYLINDRICAL, 350 OHM; OUTER DIAMETER:31.5MM; LENGTH:16MM; INNER DIAMETER:19MM; FREQUENCY MIN:-; FREQUENCY MAX:-; PRODUCT RANGE:WE-TOF SERIES; EXTERNAL DIAMETER:31.5MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Surge Suppressors
Product Number 62415087
Product Name Surge Arrestor/Suppressor
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - CE0302-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
View Details
Surge Suppressor Units - 8470971 - RS Components, Ltd.
Specs
Device Type Type 2 arrester
View Details
USB 2.0 2 kV Isolator, 1 Port, 12 Mbps Full Speed - BB-UH401-2KV - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details