Wurth Elektronik GmbH & Co. KG Ferrite Core, Cylindrical, 554Ohm; Outer Diameter Wurth Elektronik 74270055

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Cylindrical, 554Ohm; Outer Diameter Wurth Elektronik - 88T6932 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Cylindrical, 554Ohm; Outer Diameter Wurth Elektronik
88T6932
Ferrite Core, Cylindrical, 554Ohm; Outer Diameter Wurth Elektronik 88T6932
FERRITE CORE, CYLINDRICAL, 554OHM; Outer Diameter:18.6mm; Product Length:28.5mm; Inner Diameter:10.2mm; Frequency Min:-; Frequency Max:-; Impedance:554ohm; Product Range:WE-AFB Series RoHS Compliant: Yes

FERRITE CORE, CYLINDRICAL, 554OHM; Outer Diameter:18.6mm; Product Length:28.5mm; Inner Diameter:10.2mm; Frequency Min:-; Frequency Max:-; Impedance:554ohm; Product Range:WE-AFB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 88T6932
Product Name Ferrite Core, Cylindrical, 554Ohm; Outer Diameter Wurth Elektronik
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Specialty Ceramics - Electronic Materials - Linde Advanced Material Technologies
Linde Advanced Material Technologies
Specs
Applications Dielectric; Electronics or semiconductors
View Details
STAYSTIK ® 811 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Shape Hollow Stock (Tube, Pipe, Column); Tube
Material Type Piezoelectric; PZT
Width / Diameter 0.0787 to 3.15 inch (2 to 80 mm)
View Details
High-K Ceramic Substrates & Plates -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Material Type Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details