Wurth Elektronik GmbH & Co. KG Ferrite Core, 88Ohm, 3X5.65X9.8Mm; Outer Diameter Wurth Elektronik 74270021

Description
FERRITE CORE, 88OHM, 3X5.65X9.8MM; Outer Diameter:5.65mm; Product Length:9.8mm; Inner Diameter:3mm; Frequency Min:-; Frequency Max:-; Impedance:88ohm; Product Range:WE-SAFB Series RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, 88OHM, 3X5.65X9.8MM; Outer Diameter:5.65mm; Product Length:9.8mm; Inner Diameter:3mm; Frequency Min:-; Frequency Max:-; Impedance:88ohm; Product Range:WE-SAFB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, 88Ohm, 3X5.65X9.8Mm; Outer Diameter Wurth Elektronik - 62AC1045 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, 88Ohm, 3X5.65X9.8Mm; Outer Diameter Wurth Elektronik
62AC1045
Ferrite Core, 88Ohm, 3X5.65X9.8Mm; Outer Diameter Wurth Elektronik 62AC1045
FERRITE CORE, 88OHM, 3X5.65X9.8MM; Outer Diameter:5.65mm; Product Length:9.8mm; Inner Diameter:3mm; Frequency Min:-; Frequency Max:-; Impedance:88ohm; Product Range:WE-SAFB Series RoHS Compliant: Yes

FERRITE CORE, 88OHM, 3X5.65X9.8MM; Outer Diameter:5.65mm; Product Length:9.8mm; Inner Diameter:3mm; Frequency Min:-; Frequency Max:-; Impedance:88ohm; Product Range:WE-SAFB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 62AC1045
Product Name Ferrite Core, 88Ohm, 3X5.65X9.8Mm; Outer Diameter Wurth Elektronik
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
High-K Ceramic Substrates & Plates -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
STAYSTIK ® 472 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details