Wurth Elektronik GmbH & Co. KG Board Supports 709905611

Description
"Board Support Resting Mount / Snap Lock Nylon 0.126"" (3.20mm)"
Request a Quote Datasheet
Description
"Board Support Resting Mount / Snap Lock Nylon 0.126"" (3.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - 732-12621-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
732-12621-ND
Board Supports 732-12621-ND
"Board Support Resting Mount / Snap Lock Nylon 0.126"" (3.20mm)"

"Board Support Resting Mount / Snap Lock Nylon 0.126"" (3.20mm)"

Buy Now Datasheet
Pcb Mounting, Nylon 6.6, 3.2Mm Rohs Compliant Wurth Elektronik - 46AJ3305 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Nylon 6.6, 3.2Mm Rohs Compliant Wurth Elektronik
46AJ3305
Pcb Mounting, Nylon 6.6, 3.2Mm Rohs Compliant Wurth Elektronik 46AJ3305
PCB MOUNTING, NYLON 6.6, 3.2MM ROHS COMPLIANT: YES

PCB MOUNTING, NYLON 6.6, 3.2MM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
709905611
Standoffs & Spacers 709905611
Standoffs & Spacers Snap-On Stop Spacer 3.18/M 3 WA-SNTE

Standoffs & Spacers Snap-On Stop Spacer 3.18/M 3 WA-SNTE

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-12621-ND 46AJ3305 709905611
Product Name Board Supports Pcb Mounting, Nylon 6.6, 3.2Mm Rohs Compliant Wurth Elektronik Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 2023386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2362 inch (6 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Stainless Steel Standoffs - BSO4-M5-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M5; M5 x 0.8
View Details