Wurth Elektronik GmbH & Co. KG Board Supports 709670090

Description
"Board Support Snap Lock / Snap Lock Nylon 0.354"" (9.00mm)"
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.354"" (9.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - 732-10376-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
732-10376-ND
Board Supports 732-10376-ND
"Board Support Snap Lock / Snap Lock Nylon 0.354"" (9.00mm)"

"Board Support Snap Lock / Snap Lock Nylon 0.354"" (9.00mm)"

Buy Now Datasheet
Pcb Mounting, Nylon 6.6, 9Mm Rohs Compliant Wurth Elektronik - 46AJ3296 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Nylon 6.6, 9Mm Rohs Compliant Wurth Elektronik
46AJ3296
Pcb Mounting, Nylon 6.6, 9Mm Rohs Compliant Wurth Elektronik 46AJ3296
PCB MOUNTING, NYLON 6.6, 9MM ROHS COMPLIANT: YES

PCB MOUNTING, NYLON 6.6, 9MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-10376-ND 46AJ3296
Product Name Board Supports Pcb Mounting, Nylon 6.6, 9Mm Rohs Compliant Wurth Elektronik
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 134990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.3150 inch (8 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-18ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers