Wurth Elektronik GmbH & Co. KG PCB Supports 709621600

Description
Wurth Elektronik 709621600 Support Post
Request a Quote Datasheet
Description
Wurth Elektronik 709621600 Support Post
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - 1842229 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Supports
1842229
PCB Supports 1842229
Wurth Elektronik 709621600 Support Post

Wurth Elektronik 709621600 Support Post

Supplier's Site
PCB Supports - 1842829 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Supports
1842829
PCB Supports 1842829
Wurth Elektronik 709621600 Support Post

Wurth Elektronik 709621600 Support Post

Supplier's Site
Board Supports - 732-12592-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
732-12592-ND
Board Supports 732-12592-ND
"Board Support Snap Lock / Snap Lock Nylon 0.394"" (10.00mm)"

"Board Support Snap Lock / Snap Lock Nylon 0.394"" (10.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
709621600
Standoffs & Spacers 709621600
Standoffs & Spacers Snap-on 10 mm/4/4 WA-SNSN

Standoffs & Spacers Snap-on 10 mm/4/4 WA-SNSN

Buy Now Datasheet
Pcb Spacer/support, 10Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik - 94AC5752 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 10Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik
94AC5752
Pcb Spacer/support, 10Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik 94AC5752
PCB SPACER/SUPPORT, 10MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:10mm; External Width:5mm; Product Range:WA-SNSN Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SPACER/SUPPORT, 10MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:10mm; External Width:5mm; Product Range:WA-SNSN Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1842229 732-12592-ND 709621600 94AC5752
Product Name PCB Supports Board Supports Standoffs & Spacers Pcb Spacer/support, 10Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1946 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
Hexagonal Spacer With #6-32 Thread, Made From Aluminum Alloy - A 9A43-E63228 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details