"Board Support Snap Lock / Snap Lock Nylon 0.189"" (4.80mm)"
PCB SPACER/SUPPORT, 4.8MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:6.9mm; Product Range:WA-SNSN Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Standoffs & Spacers WA-SNSN Spacer 4.8mm/4.8/4.8
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 732-12568-ND | 94AC5728 | 709613200 |
| Product Name | Board Supports | Pcb Spacer/support, 4.8Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik | Standoffs & Spacers |
| Type & Shape | PCB Support (No Hole / Solid Post) | Standoff |