Wurth Elektronik GmbH & Co. KG LEDs - Spacers, Standoffs 705820105

Description
WA-SLED NYLON 66 UL94 V-2 COLOUR
Request a Quote Datasheet
Description
WA-SLED NYLON 66 UL94 V-2 COLOUR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 732-11606-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
732-11606-ND
LEDs - Spacers, Standoffs 732-11606-ND
WA-SLED NYLON 66 UL94 V-2 COLOUR

WA-SLED NYLON 66 UL94 V-2 COLOUR

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
705820105
LED Mounting Hardware 705820105
LED Mounting Hardware WA-SLED Nylon 66 UL 10.5 mm Spacer LED

LED Mounting Hardware WA-SLED Nylon 66 UL 10.5 mm Spacer LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 732-11606-ND 705820105
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 LED's - 7366 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 8796116 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5.7 x 14.45 x 10.7mm
Lead Length 14.45 mm (0.5689 inch)
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details