Wurth Elektronik GmbH & Co. KG Holders, Spacers, Standoffs 705820020

Description
"T1, T1 3/4 LED Standoff Black Nylon 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"T1, T1 3/4 LED Standoff Black Nylon 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holders, Spacers, Standoffs - 732-11589-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
732-11589-ND
Holders, Spacers, Standoffs 732-11589-ND
"T1, T1 3/4 LED Standoff Black Nylon 0.079"" (2.00mm)"

"T1, T1 3/4 LED Standoff Black Nylon 0.079"" (2.00mm)"

Buy Now Datasheet
Led Spacer, 4.5Mm, 2Mm, Pa 6.6, Black; Height Wurth Elektronik - 46AJ3230 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer, 4.5Mm, 2Mm, Pa 6.6, Black; Height Wurth Elektronik
46AJ3230
Led Spacer, 4.5Mm, 2Mm, Pa 6.6, Black; Height Wurth Elektronik 46AJ3230
LED SPACER, 4.5MM, 2MM, PA 6.6, BLACK; Height:2mm; External Diameter:4.5mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:WA-SLED Series RoHS Compliant: Yes

LED SPACER, 4.5MM, 2MM, PA 6.6, BLACK; Height:2mm; External Diameter:4.5mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:WA-SLED Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-11589-ND 46AJ3230
Product Name Holders, Spacers, Standoffs Led Spacer, 4.5Mm, 2Mm, Pa 6.6, Black; Height Wurth Elektronik
Material Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details