Wurth Elektronik GmbH & Co. KG Board Supports 702942500

Description
"Board Support Snap Fit / Snap Fit Nylon 0.500"" (12.70mm)"
Request a Quote Datasheet
Description
"Board Support Snap Fit / Snap Fit Nylon 0.500"" (12.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - 732-12513-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
732-12513-ND
Board Supports 732-12513-ND
"Board Support Snap Fit / Snap Fit Nylon 0.500"" (12.70mm)"

"Board Support Snap Fit / Snap Fit Nylon 0.500"" (12.70mm)"

Buy Now Datasheet
Pcb Spacer/support, 12.7Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik - 94AC5674 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 12.7Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik
94AC5674
Pcb Spacer/support, 12.7Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik 94AC5674
PCB SPACER/SUPPORT, 12.7MM, NYLON 6.6; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:7.1mm; Product Range:WA-SNSR Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

PCB SPACER/SUPPORT, 12.7MM, NYLON 6.6; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:7.1mm; Product Range:WA-SNSR Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
702942500
Standoffs & Spacers 702942500
Standoffs & Spacers Self-retain spacer 15.9mm WA-SNSR

Standoffs & Spacers Self-retain spacer 15.9mm WA-SNSR

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-12513-ND 94AC5674 702942500
Product Name Board Supports Pcb Spacer/support, 12.7Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
3/16 Hex Female Standoff - 1891 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details