Wurth Elektronik GmbH & Co. KG Board Supports 701524000

Description
"Board Support Snap Fit / Snap Fit Nylon 0.413"" (10.50mm)"
Request a Quote Datasheet
Description
"Board Support Snap Fit / Snap Fit Nylon 0.413"" (10.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - 732-12486-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
732-12486-ND
Board Supports 732-12486-ND
"Board Support Snap Fit / Snap Fit Nylon 0.413"" (10.50mm)"

"Board Support Snap Fit / Snap Fit Nylon 0.413"" (10.50mm)"

Buy Now Datasheet
PCB Supports - 1842836 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Supports
1842836
PCB Supports 1842836
Snap-on keyslot spacer arresting on both

Snap-on keyslot spacer arresting on both

Supplier's Site
PCB Supports - 1842195 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Supports
1842195
PCB Supports 1842195
Snap-on keyslot spacer arresting on both

Snap-on keyslot spacer arresting on both

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
701524000
Standoffs & Spacers 701524000
Standoffs & Spacers WA-SNSN Spacer 10.5mm/4/4

Standoffs & Spacers WA-SNSN Spacer 10.5mm/4/4

Buy Now Datasheet
Pcb Spacer/support, 10.5Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik - 94AC5647 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 10.5Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik
94AC5647
Pcb Spacer/support, 10.5Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik 94AC5647
PCB SPACER/SUPPORT, 10.5MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:10.5mm; External Width:5mm; Product Range:WA-SNSN Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

PCB SPACER/SUPPORT, 10.5MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:10.5mm; External Width:5mm; Product Range:WA-SNSN Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-12486-ND 1842836 701524000 94AC5647
Product Name Board Supports PCB Supports Standoffs & Spacers Pcb Spacer/support, 10.5Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details