Wurth Elektronik GmbH & Co. KG Board Supports 701511000

Description
"Board Support Snap Fit / Snap Fit Nylon 0.189"" (4.80mm)"
Request a Quote Datasheet
Description
"Board Support Snap Fit / Snap Fit Nylon 0.189"" (4.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - 732-12460-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
732-12460-ND
Board Supports 732-12460-ND
"Board Support Snap Fit / Snap Fit Nylon 0.189"" (4.80mm)"

"Board Support Snap Fit / Snap Fit Nylon 0.189"" (4.80mm)"

Buy Now Datasheet
PCB Supports - 1842214 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Supports
1842214
PCB Supports 1842214
Wurth Elektronik 701511000 Support Post

Wurth Elektronik 701511000 Support Post

Supplier's Site
PCB Supports - 1842865 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Supports
1842865
PCB Supports 1842865
Wurth Elektronik 701511000 Support Post

Wurth Elektronik 701511000 Support Post

Supplier's Site
Pcb Spacer/support, 4.8Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik - 94AC5621 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 4.8Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik
94AC5621
Pcb Spacer/support, 4.8Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik 94AC5621
PCB SPACER/SUPPORT, 4.8MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:4.5mm; Product Range:WA-SNSN Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

PCB SPACER/SUPPORT, 4.8MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:4.5mm; Product Range:WA-SNSN Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
701511000
Standoffs & Spacers 701511000
Standoffs & Spacers WA-SNSN Spacer 4.8mm/3.18/3.18

Standoffs & Spacers WA-SNSN Spacer 4.8mm/3.18/3.18

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-12460-ND 1842214 94AC5621 701511000
Product Name Board Supports PCB Supports Pcb Spacer/support, 4.8Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details