TERM BLOCK PLUG 2POS STR 5MM
Pluggable Terminal Blocks WR-TBL 3857 5mm 2P
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 732-5976-ND | 691385700002 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Mounting Options | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp | Screw Clamp; Screw |
| Features | Terminal Plug | |
| Operating Temperature | -30 to 130 C (-22 to 266 F) | |
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks |