Wurth Elektronik GmbH & Co. KG Terminal Blocks - Headers, Plugs and Sockets 691373500009B

Description
TERM BLOCK PLUG 9POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 9POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 732-4404-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
732-4404-ND
Terminal Blocks - Headers, Plugs and Sockets 732-4404-ND
TERM BLOCK PLUG 9POS STR 5.08MM

TERM BLOCK PLUG 9POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 691373500009B - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
691373500009B
Pluggable Terminal Blocks 691373500009B
Pluggable Terminal Blocks WR-TBL Md373B 5.08mm 9Pin Vtcl StampgClmp

Pluggable Terminal Blocks WR-TBL Md373B 5.08mm 9Pin Vtcl StampgClmp

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 732-4404-ND 691373500009B
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side)
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 94.92 - Screw terminal (Box clamp) socket - 9492 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
ESP Junction & Terminal boxes - increased safety grp enclosures and junction boxes 07 51 ex e ii - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -51 to 27 C (-60 to 80 F)
Body Material glass-fiber reinforced polyester, EN 60079-0halogen-free, RAL 9005 (black) or RAL 7000/7001 (grey)
View Details
Terminal Block, Barrier, 6 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6789 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details