Wurth Elektronik GmbH & Co. KG Terminal Blocks - Headers, Plugs and Sockets 691343410007

Description
7.62 MM TERMINAL BLOCK PLUG, HOR
Request a Quote
Description
7.62 MM TERMINAL BLOCK PLUG, HOR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 732-691343410007-ND is a horizontal terminal block plug with a pitch of 7.62 mm. It is designed for use with solid and stranded wires ranging from 24 to 12 AWG (0.205 to 3.31 mm¬=). The plug features a green PA 66 insulator and a brass metal housing, with a UL94-V0 flammability rating. It has a current rating of 15 A and a working voltage of 300 VAC, with a maximum contact resistance of 20 mOhm. The component is RoHS compliant and lead-free, suitable for operating temperatures between -40°C and 105°C. The terminal screw is made of zinc-plated steel and requires a torque of 4.3 lb-in (0.49 Nm) for secure connections. This product is appropriate for general electronics applications, but caution is advised for use in high-reliability environments.

Datasheet Summary
Powered by GS/AI

The part number 732-691343410007-ND is a horizontal terminal block plug with a pitch of 7.62 mm. It is designed for use with solid and stranded wires ranging from 24 to 12 AWG (0.205 to 3.31 mm¬=). The plug features a green PA 66 insulator and a brass metal housing, with a UL94-V0 flammability rating. It has a current rating of 15 A and a working voltage of 300 VAC, with a maximum contact resistance of 20 mOhm. The component is RoHS compliant and lead-free, suitable for operating temperatures between -40°C and 105°C. The terminal screw is made of zinc-plated steel and requires a torque of 4.3 lb-in (0.49 Nm) for secure connections. This product is appropriate for general electronics applications, but caution is advised for use in high-reliability environments.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 732-691343410007-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
732-691343410007-ND
Terminal Blocks - Headers, Plugs and Sockets 732-691343410007-ND
7.62 MM TERMINAL BLOCK PLUG, HOR

7.62 MM TERMINAL BLOCK PLUG, HOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 732-691343410007-ND
Product Name Terminal Blocks - Headers, Plugs and Sockets
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Mating Flange, Retention Latches (Wire Side)
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2223.5 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Sensor terminal block - 2000-5410/1101-951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers