The part number 732-691331510004-ND is a 5.08 mm double level horizontal male PCB header with flanges, designed for use in general electronic equipment. It features a PA 66 insulator with a UL94-V0 flammability rating and is colored green. The contact pins are made of brass (CuZn) with a tin-plated solder tail surface. This terminal block has a current rating of 20A and a working voltage of 300VAC, withstanding voltages up to 1.6KV. The contact resistance is a maximum of 20 mOhm. It operates within a temperature range of -40°C to 105°C and is compliant with RoHS and lead-free standards. The product is packaged in a box and is suitable for JEDEC lead-free wave soldering processes. Caution is advised for applications requiring high safety and reliability, and a reliability evaluation is recommended before use in critical systems.
5.08 MM TERMINAL BLOCK HEADER, D
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 732-691331510004-ND |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | PCB |
| Termination Options | Solder |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Dual level |