Wurth Elektronik GmbH & Co. KG Terminal Blocks - Headers, Plugs and Sockets 691304130008

Description
TERM BLOCK PLUG 8POS 180 3.50MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 8POS 180 3.50MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 732-11048-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
732-11048-ND
Terminal Blocks - Headers, Plugs and Sockets 732-11048-ND
TERM BLOCK PLUG 8POS 180 3.50MM

TERM BLOCK PLUG 8POS 180 3.50MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1912713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1912713
Pluggable Terminal Blocks 1912713
Wurth Elektronik 691304130008

Wurth Elektronik 691304130008

Supplier's Site
Pluggable Terminal Blocks - 1912713P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1912713P
Pluggable Terminal Blocks 1912713P
Wurth Elektronik 691304130008

Wurth Elektronik 691304130008

Supplier's Site
Pluggable Terminal Blocks - 1909545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1909545
Pluggable Terminal Blocks 1909545
Wurth Elektronik 691304130008

Wurth Elektronik 691304130008

Supplier's Site
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
691304130008
Pluggable Terminal Blocks 691304130008
Pluggable Terminal Blocks WR-TBL3041 TermBlock 3.81mm Vtcl Plug 2p

Pluggable Terminal Blocks WR-TBL3041 TermBlock 3.81mm Vtcl Plug 2p

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 732-11048-ND 1912713 1912713P 691304130008
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) Cable mount
Termination Options Screw Clamp; Spring Clamp Solder Screw Clamp; Screwless
Features Terminal Plug; Latch Lock Terminal Plug Terminal Plug
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MSMXX091 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Fuse terminal block - 2002-1711 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers