3.50 MM TERMINAL BLOCK, VERTICAL
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 732-691243100004-ND |
| Product Name | Terminal Blocks - Wire to Board |
| Mounting Options | PCB |
| Operating Temperature | -30 to 120 C (-22 to 248 F) |
| # of Contacts | 4 |
| Contacts Pitch | 3.51 mm (0.14 inches) |