5.00 MM TERMINAL BLOCK, VERTICAL
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 732-691136700008-ND |
| Product Name | Terminal Blocks - Wire to Board |
| Mounting Options | PCB |
| Operating Temperature | -30 to 120 C (-22 to 248 F) |
| # of Contacts | 8 |
| Contacts Pitch | 5.00 mm (0.20 inches) |