WAGO Terminal Blocks - Wire to Board 2086-3106/700-000/997-607

Description
TERM BLK 6P TOP ENTRY 5.0MM SMT
Request a Quote Datasheet
Description
TERM BLK 6P TOP ENTRY 5.0MM SMT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2086-3106/700-000/997-607CT-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-3106/700-000/997-607CT-ND
Terminal Blocks - Wire to Board 2946-2086-3106/700-000/997-607CT-ND
TERM BLK 6P TOP ENTRY 5.0MM SMT

TERM BLK 6P TOP ENTRY 5.0MM SMT

Buy Now Datasheet
Terminal Blocks - Wire to Board - 2946-2086-3106/700-000/997-607TR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-3106/700-000/997-607TR-ND
Terminal Blocks - Wire to Board 2946-2086-3106/700-000/997-607TR-ND
TERM BLK 6P TOP ENTRY 5.0MM SMT

TERM BLK 6P TOP ENTRY 5.0MM SMT

Buy Now Datasheet
Terminal Blocks - Wire to Board - 2946-2086-3106/700-000/997-607DKR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-3106/700-000/997-607DKR-ND
Terminal Blocks - Wire to Board 2946-2086-3106/700-000/997-607DKR-ND
TERM BLK 6P TOP ENTRY 5.0MM SMT

TERM BLK 6P TOP ENTRY 5.0MM SMT

Buy Now Datasheet
Tb, Wire To Brd, 6Pos, 16Awg; Pitch Spacing Wago - 70AJ0835 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 6Pos, 16Awg; Pitch Spacing Wago
70AJ0835
Tb, Wire To Brd, 6Pos, 16Awg; Pitch Spacing Wago 70AJ0835
TB, WIRE TO BRD, 6POS, 16AWG; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V RoHS Compliant: Yes

TB, WIRE TO BRD, 6POS, 16AWG; Pitch Spacing:5mm; No. of Positions:6Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2086-3106/700-000/997-607CT-ND 70AJ0835
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 6Pos, 16Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 6
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.023 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Pluggable Terminal Blocks - 1444290 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1422/200-000/997-405TR-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details