Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
WURTH ELEKTRONIK GMBH & CO. KG
691102810001 -- STANDARD TERMINAL BLOCKS
Wurth Elektronik GmbH & Co. KG
Standard Terminal Blocks
691102810001
Description
Wurth Elektronik 691102810001
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Wurth Elektronik 691102810001
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
2613222
Standard Terminal Blocks
2613222
Wurth Elektronik 691102810001
Wurth Elektronik 691102810001
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
2613223
Standard Terminal Blocks
2613223
Wurth Elektronik 691102810001
Wurth Elektronik 691102810001
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Terminal Blocks
Product Number
2613222
Product Name
Standard Terminal Blocks
Approvals
RoHS Compliant
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
50-pin DIN-rail Flat Cable Wiring Board
ADAM-3950-AE
Specs
Mounting Options
Universal Mounting Foot
Termination Options
Screw Clamp
View Details
2
suppliers
BlockMaster Electronics, Inc.
Terminal Block, Barrier, 1 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics
JB6-T407-01-2
Specs
North American
22 to 12 AWG
Voltage Rating
300 volts
Current Rating
20 amps
View Details
Festo Corporation
Pneumatic Manifold
PRS-1/4-4
View Details
WAGO
Triple-deck terminal block - Component Terminal Block with LED
2002-3221/1000-434
Specs
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
4
suppliers