Wurth Elektronik GmbH & Co. KG Flat Flex Ribbon Jumpers, Cables 687734152002

Description
"34 Position FFC, FPC Cable 0.020"" (0.50mm) 5.984"" (152.00mm)"
Request a Quote Datasheet
Description
"34 Position FFC, FPC Cable 0.020"" (0.50mm) 5.984"" (152.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 732-5229-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
732-5229-ND
Flat Flex Ribbon Jumpers, Cables 732-5229-ND
"34 Position FFC, FPC Cable 0.020"" (0.50mm) 5.984"" (152.00mm)"

"34 Position FFC, FPC Cable 0.020"" (0.50mm) 5.984"" (152.00mm)"

Buy Now Datasheet
Ribbon Cable - 1222734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1222734
Ribbon Cable 1222734
WR-FFC 0.50mm Type 2 FFC cable 152mm 34P

WR-FFC 0.50mm Type 2 FFC cable 152mm 34P

Supplier's Site
Ribbon Cable - 1631727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1631727
Ribbon Cable 1631727
WR-FFC 0.50mm Type 2 FFC cable 152mm 34P

WR-FFC 0.50mm Type 2 FFC cable 152mm 34P

Supplier's Site
Ffc Cable, 34Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik - 75Y5805 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Cable, 34Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik
75Y5805
Ffc Cable, 34Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik 75Y5805
FFC CABLE, 34POS, 152MM, 60V, WHITE; No. of Cores:34Core; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:6877 Series; RoHS Compliant: Yes

FFC CABLE, 34POS, 152MM, 60V, WHITE; No. of Cores:34Core; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:6877 Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 687734152002 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
687734152002
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 687734152002
CABLE FFC/FPC 34POS 0.5MM 5.98"

CABLE FFC/FPC 34POS 0.5MM 5.98"

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 732-5229-ND 1222734 75Y5805 687734152002
Product Name Flat Flex Ribbon Jumpers, Cables Ribbon Cable Ffc Cable, 34Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details