Wurth Elektronik GmbH & Co. KG Ribbon Cable 687720152002

Description
WR-FFC 0.50mm Type 2 FFC cable 152mm 20P
Request a Quote Datasheet
Description
WR-FFC 0.50mm Type 2 FFC cable 152mm 20P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 1222702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1222702
Ribbon Cable 1222702
WR-FFC 0.50mm Type 2 FFC cable 152mm 20P

WR-FFC 0.50mm Type 2 FFC cable 152mm 20P

Supplier's Site
Ribbon Cable - 1631697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1631697
Ribbon Cable 1631697
WR-FFC 0.50mm Type 2 FFC cable 152mm 20P

WR-FFC 0.50mm Type 2 FFC cable 152mm 20P

Supplier's Site
Flat Flex Ribbon Jumpers, Cables - 732-5211-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
732-5211-ND
Flat Flex Ribbon Jumpers, Cables 732-5211-ND
"20 Position FFC, FPC Cable 0.020"" (0.50mm) 5.984"" (152.00mm)"

"20 Position FFC, FPC Cable 0.020"" (0.50mm) 5.984"" (152.00mm)"

Buy Now Datasheet
Ffc Cable, 20Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik - 75Y5787 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Cable, 20Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik
75Y5787
Ffc Cable, 20Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik 75Y5787
FFC CABLE, 20POS, 152MM, 60V, WHITE; No. of Cores:20Core; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:6877 Series; RoHS Compliant: Yes

FFC CABLE, 20POS, 152MM, 60V, WHITE; No. of Cores:20Core; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:6877 Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 687720152002 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
687720152002
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 687720152002
CABLE FFC/FPC 20POS 0.5MM 5.98"

CABLE FFC/FPC 20POS 0.5MM 5.98"

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1222702 732-5211-ND 75Y5787 687720152002
Product Name Ribbon Cable Flat Flex Ribbon Jumpers, Cables Ffc Cable, 20Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Cable Assembly - 493-11531931 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details