Wurth Elektronik GmbH & Co. KG Flat Flex Ribbon Jumpers, Cables 687640100002

Description
"40 Position FFC, FPC Cable 0.020"" (0.50mm) 3.940"" (100.08mm)"
Request a Quote Datasheet
Description
"40 Position FFC, FPC Cable 0.020"" (0.50mm) 3.940"" (100.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 732-5186-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
732-5186-ND
Flat Flex Ribbon Jumpers, Cables 732-5186-ND
"40 Position FFC, FPC Cable 0.020"" (0.50mm) 3.940"" (100.08mm)"

"40 Position FFC, FPC Cable 0.020"" (0.50mm) 3.940"" (100.08mm)"

Buy Now Datasheet
Ribbon Cable - 1222671 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1222671
Ribbon Cable 1222671
Wurth Elektronik 687640100002

Wurth Elektronik 687640100002

Supplier's Site
Ribbon Cable - 1631665 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1631665
Ribbon Cable 1631665
Wurth Elektronik 687640100002

Wurth Elektronik 687640100002

Supplier's Site
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 687640100002 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
687640100002
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 687640100002
CABLE FFC/FPC 40POS 0.5MM 3.94"

CABLE FFC/FPC 40POS 0.5MM 3.94"

Supplier's Site
Cable Assy, Ffc-Ffc, 40Core, White, 3.9; No. Of Conductors Wurth Elektronik - 75Y5762 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 40Core, White, 3.9; No. Of Conductors Wurth Elektronik
75Y5762
Cable Assy, Ffc-Ffc, 40Core, White, 3.9; No. Of Conductors Wurth Elektronik 75Y5762
CABLE ASSY, FFC-FFC, 40CORE, WHITE, 3.9"; No. of Conductors:40Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:White RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 40CORE, WHITE, 3.9"; No. of Conductors:40Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet
Electrical Cable/Wire - 99550682 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
99550682
Electrical Cable/Wire 99550682
FFC JUMPER, .5 MM, 40 POSITION, 100 MM LENGTH, 4 MM ENDS EXPOSED, TOP ON BOTH SIDES, BACKERS ON BOTH SIDES. FREE 2 YEAR RADWELL WARRANTY

FFC JUMPER, .5 MM, 40 POSITION, 100 MM LENGTH, 4 MM ENDS EXPOSED, TOP ON BOTH SIDES, BACKERS ON BOTH SIDES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 732-5186-ND 1222671 687640100002 75Y5762 99550682
Product Name Flat Flex Ribbon Jumpers, Cables Ribbon Cable Cable Assemblies - Flat Flex Ribbon Jumpers, Cables Cable Assy, Ffc-Ffc, 40Core, White, 3.9; No. Of Conductors Wurth Elektronik Electrical Cable/Wire
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Green/Yellow PVC Single Wire - 55010830 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details