- Trained on our vast library of engineering resources.

Wurth Elektronik GmbH & Co. KG FFC, FPC (Flat Flexible) Connector Assemblies 68711014522

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 7632626P - RS Components, Ltd.
Corby, Northants, United Kingdom
This range of Wurth PFC/FFC 0.5 mm pitch horizontal Connectors are SMT, Bottom Contact types which require Zero Insertion Force (ZIF). These Wurth PFC/FFC 0.5 mm pitch horizontal connectors are capable of 25 mating cycles and have a Flammability Rating of UL94-V0. With a low profile horizontal aspect these Wurth PFC/FFC 0.5 mm pitch connectors can be utilized in compact applications. Number of Contacts = 10 Contact Material = Phosphor Bronze Pitch = 0.5mm Mounting Type = Surface Mount Body Orientation = Straight Current Rating = 500mA Voltage Rating = 50 V Series = 687 Number of Rows = 1 Termination Method = Solder Pin Delivery on production packaging - Reel. This product is non-returnable.

This range of Wurth PFC/FFC 0.5 mm pitch horizontal Connectors are SMT, Bottom Contact types which require Zero Insertion Force (ZIF). These Wurth PFC/FFC 0.5 mm pitch horizontal connectors are capable of 25 mating cycles and have a Flammability Rating of UL94-V0. With a low profile horizontal aspect these Wurth PFC/FFC 0.5 mm pitch connectors can be utilized in compact applications.
Number of Contacts = 10
Contact Material = Phosphor Bronze
Pitch = 0.5mm
Mounting Type = Surface Mount
Body Orientation = Straight
Current Rating = 500mA
Voltage Rating = 50 V
Series = 687
Number of Rows = 1
Termination Method = Solder Pin
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 7632626 - RS Components, Ltd.
Corby, Northants, United Kingdom
This range of Wurth PFC/FFC 0.5 mm pitch horizontal Connectors are SMT, Bottom Contact types which require Zero Insertion Force (ZIF). These Wurth PFC/FFC 0.5 mm pitch horizontal connectors are capable of 25 mating cycles and have a Flammability Rating of UL94-V0. With a low profile horizontal aspect these Wurth PFC/FFC 0.5 mm pitch connectors can be utilized in compact applications. Number of Contacts = 10 Contact Material = Phosphor Bronze Pitch = 0.5mm Mounting Type = Surface Mount Body Orientation = Straight Current Rating = 500mA Voltage Rating = 50 V Series = 687 Number of Rows = 1 Termination Method = Solder Pin

This range of Wurth PFC/FFC 0.5 mm pitch horizontal Connectors are SMT, Bottom Contact types which require Zero Insertion Force (ZIF). These Wurth PFC/FFC 0.5 mm pitch horizontal connectors are capable of 25 mating cycles and have a Flammability Rating of UL94-V0. With a low profile horizontal aspect these Wurth PFC/FFC 0.5 mm pitch connectors can be utilized in compact applications.
Number of Contacts = 10
Contact Material = Phosphor Bronze
Pitch = 0.5mm
Mounting Type = Surface Mount
Body Orientation = Straight
Current Rating = 500mA
Voltage Rating = 50 V
Series = 687
Number of Rows = 1
Termination Method = Solder Pin

Supplier's Site
FFC, FPC (Flat Flexible) Connector Assemblies - 732-2012-6-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
732-2012-6-ND
FFC, FPC (Flat Flexible) Connector Assemblies 732-2012-6-ND
10 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle

10 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 732-2012-1-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
732-2012-1-ND
FFC, FPC (Flat Flexible) Connector Assemblies 732-2012-1-ND
10 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle

10 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 732-2012-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
732-2012-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 732-2012-2-ND
10 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle

10 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle

Supplier's Site Datasheet
Connector, Ffc, 10Pos, 1Row, 0.5Mm; Pitch Spacing Wurth Elektronik - 19P1353 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc, 10Pos, 1Row, 0.5Mm; Pitch Spacing Wurth Elektronik
19P1353
Connector, Ffc, 10Pos, 1Row, 0.5Mm; Pitch Spacing Wurth Elektronik 19P1353
CONNECTOR, FFC, 10POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:WR-FPC Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC, 10POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:WR-FPC Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 7632626P 732-2012-6-ND 19P1353
Product Name FFC, FPC (Flat Flexible) Connector Assemblies Connector, Ffc, 10Pos, 1Row, 0.5Mm; Pitch Spacing Wurth Elektronik
Connector Type FPC / FFC FPC / FFC
Termination Solder Pin Surface Mount
Mounting Surface Mount Surface Mount, Right Angle
Voltage Rating 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board Connector, THM - 975 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting SMT,
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
3 suppliers
PCI Express - 10018783-10113YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
 - 1224755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface Mount
Current Rating 1.0 amps
View Details