Keystone Electronics Corp. Wire to Board Connector, THM 975

Description
Part Number: 975 # of Terminals: 3 Current Rating: 3 Amps Material: Nylon 6/6-V-0 Orientation: Vertical Voltage Rating: 250 VAC Mounting: SMT, Board interface for Battery Holders with PC Connector
Request a Quote Datasheet
Description
Part Number: 975 # of Terminals: 3 Current Rating: 3 Amps Material: Nylon 6/6-V-0 Orientation: Vertical Voltage Rating: 250 VAC Mounting: SMT, Board interface for Battery Holders with PC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Connector, THM - 975 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Wire to Board Connector, THM
975
Wire to Board Connector, THM 975
Part Number: 975 # of Terminals: 3 Current Rating: 3 Amps Material: Nylon 6/6-V-0 Orientation: Vertical Voltage Rating: 250 VAC Mounting: SMT, Board interface for Battery Holders with PC Connector

Part Number: 975

  • # of Terminals: 3
  • Current Rating: 3 Amps
  • Material: Nylon 6/6-V-0
  • Orientation: Vertical
  • Voltage Rating: 250 VAC
  • Mounting: SMT,
  • Board interface for Battery Holders with PC Connector
Buy Now Datasheet
Headers, Male Pins - 36-975-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
36-975-ND
Headers, Male Pins 36-975-ND
"Connector Header Through Hole 3 position 0.079"" (2.00mm)"

"Connector Header Through Hole 3 position 0.079"" (2.00mm)"

Buy Now Datasheet
Connector, Header, 3Pos, 1Row, 2Mm; Connector Systems Keystone - 24AC4549 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 2Mm; Connector Systems Keystone
24AC4549
Connector, Header, 3Pos, 1Row, 2Mm; Connector Systems Keystone 24AC4549
CONNECTOR, HEADER, 3POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 975 36-975-ND 24AC4549
Product Name Wire to Board Connector, THM Headers, Male Pins Connector, Header, 3Pos, 1Row, 2Mm; Connector Systems Keystone
Mounting SMT, Through Hole
Voltage Rating 250 volts 250 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11154-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-1994-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Turret Connectors - 36-1532-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details