Wurth Elektronik GmbH & Co. KG Crimped Wire 657557516030

Description
WR MPC5 5.70 mm Female Pre Crimped Cable
Request a Quote
Description
WR MPC5 5.70 mm Female Pre Crimped Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 618720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
618720
Crimped Wire 618720
WR MPC5 5.70 mm Female Pre Crimped Cable

WR MPC5 5.70 mm Female Pre Crimped Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 618720
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Shielding Braid, Tubular MIL-W-423 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Stainless Steel
Conductor Weight 0.0035 to 0.1504 lbs/ft (0.0052 to 0.2238 g/mm)
North American 30 to 36 AWG
View Details
Parallel Pair Cable - 16PE2LF006 - TE Connectivity
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 26 AWG
View Details
Silicon Bronze Alloy Fuse Wire - 1340 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Silicon Bronze Alloy
North American 26 to 21 AWG
View Details