Cooner Wire Company Flat Braided Wire NE 16236

Description
Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, and silver plated copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in stock. Other braided wire constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more. Additionally, any braided wire can also be constructed as a Type 7 Litz Wire (film insulated). We invite your inquiry.
Request a Quote
Description
Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, and silver plated copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in stock. Other braided wire constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more. Additionally, any braided wire can also be constructed as a Type 7 Litz Wire (film insulated). We invite your inquiry.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flat Braided Wire - NE 16236 - Cooner Wire Company
Chatsworth, CA, USA
Flat Braided Wire
NE 16236
Flat Braided Wire NE 16236
Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, and silver plated copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in stock. Other braided wire constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more. Additionally, any braided wire can also be constructed as a Type 7 Litz Wire (film insulated). We invite your inquiry.

Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, and silver plated copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in stock. Other braided wire constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more. Additionally, any braided wire can also be constructed as a Type 7 Litz Wire (film insulated). We invite your inquiry.

Supplier's Site

Technical Specifications

  Cooner Wire Company
Product Category Bare Conductor Wire and Cable
Product Number NE 16236
Product Name Flat Braided Wire
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0026 lbs/ft (0.0039 g/mm)
North American 21 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Braided Wire - NEQ 48534 - Cooner Wire Company
Specs
Conductor Type Stranded; Tubular Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0327 lbs/ft (0.0486 g/mm)
View Details
Tubular Braided Wire - NEQ 481030 - Cooner Wire Company
Specs
Conductor Type Stranded; Tubular Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.1515 lbs/ft (0.2255 g/mm)
View Details
Stainless Steel Oval Braided Wire - NES 48936-304SS - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Stainless Steel
Conductor Weight 0.0360 lbs/ft (0.0535 g/mm)
View Details
Flat Braided Wire - NE 486036 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.2500 lbs/ft (0.3720 g/mm)
View Details