"Black 16 AWG Jumper Lead Socket to Cable (Round) Tin 5.90"" (149.86mm)"
WR-MPC4 4,20 MM PRE-CRIMPED CONT
CRIMP LEAD, SKT, 4.2MM, 16AWG, 150MM; Connector to Connector:Crimp Receptacle to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:-; Jacket Colour:Black; SVHC:No SVHC (15-Jan-2019); Cable Assembly RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 732-4789-ND | 649500116015 | 96T8062 |
| Product Name | Jumper Wires, Pre-Crimped Leads | Cable Assemblies - Jumper Wires, Pre-Crimped Leads | Crimp Lead, Skt, 4.2Mm, 16Awg, 150Mm; Connector To Connector Wurth Elektronik |
| Cable Length | 0.4917 ft (1.5 dm) | 0.4921 ft (1.5 dm) |