Wurth Elektronik GmbH & Co. KG Crimp Contacts 64900713722DEC

Description
Wurth Elektronik 64900713722DEC
Request a Quote Datasheet
Description
Wurth Elektronik 64900713722DEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 8284792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
8284792
Crimp Contacts 8284792
Wurth Elektronik 64900713722DEC

Wurth Elektronik 64900713722DEC

Supplier's Site
Crimp Contacts - 8284792P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
8284792P
Crimp Contacts 8284792P
Wurth Elektronik 64900713722DEC

Wurth Elektronik 64900713722DEC

Supplier's Site
Crimp Socket, 4.2Mm, 22-28 Awg; Product Range Wurth Elektronik - 96T8005 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Socket, 4.2Mm, 22-28 Awg; Product Range Wurth Elektronik
96T8005
Crimp Socket, 4.2Mm, 22-28 Awg; Product Range Wurth Elektronik 96T8005
CRIMP SOCKET, 4.2MM, 22-28 AWG; Product Range:WR-MPC4 Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:WR-MPC4 Series Receptacle Connectors; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Current RoHS Compliant: Yes

CRIMP SOCKET, 4.2MM, 22-28 AWG; Product Range:WR-MPC4 Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:WR-MPC4 Series Receptacle Connectors; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 8284792 8284792P 96T8005
Product Name Crimp Contacts Crimp Contacts Crimp Socket, 4.2Mm, 22-28 Awg; Product Range Wurth Elektronik
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1060-20-0622 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Cadmium Pellets for Vacuum Deposition - 3008A - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 5-20 Mesh
View Details