Wurth Elektronik GmbH & Co. KG Plug, 4.2Mm, Dual, Panel Mnt, 4Way; Product Range Wurth Elektronik 64900421822

Description
PLUG, 4.2MM, DUAL, PANEL MNT, 4WAY; Product Range:WR-MPC4 Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:4.2mm; For Use With:WR-MPC4 Pin Contacts; SVHC:No SVHC (15-Jan-2019); No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
PLUG, 4.2MM, DUAL, PANEL MNT, 4WAY; Product Range:WR-MPC4 Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:4.2mm; For Use With:WR-MPC4 Pin Contacts; SVHC:No SVHC (15-Jan-2019); No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4.2Mm, Dual, Panel Mnt, 4Way; Product Range Wurth Elektronik - 16T1107 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4.2Mm, Dual, Panel Mnt, 4Way; Product Range Wurth Elektronik
16T1107
Plug, 4.2Mm, Dual, Panel Mnt, 4Way; Product Range Wurth Elektronik 16T1107
PLUG, 4.2MM, DUAL, PANEL MNT, 4WAY; Product Range:WR-MPC4 Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:4.2mm; For Use With:WR-MPC4 Pin Contacts; SVHC:No SVHC (15-Jan-2019); No. of Rows:2Rows RoHS Compliant: Yes

PLUG, 4.2MM, DUAL, PANEL MNT, 4WAY; Product Range:WR-MPC4 Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:4.2mm; For Use With:WR-MPC4 Pin Contacts; SVHC:No SVHC (15-Jan-2019); No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16T1107
Product Name Plug, 4.2Mm, Dual, Panel Mnt, 4Way; Product Range Wurth Elektronik
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details