Wurth Elektronik GmbH & Co. KG PCB Sockets 613020216921

Description
Wurth Elektronik 613020216921 PCB Socket
Request a Quote Datasheet
Description
Wurth Elektronik 613020216921 PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2339429 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2339429
PCB Sockets 2339429
Wurth Elektronik 613020216921 PCB Socket

Wurth Elektronik 613020216921 PCB Socket

Supplier's Site
PCB Sockets - 2339430 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2339430
PCB Sockets 2339430
Wurth Elektronik 613020216921 PCB Socket

Wurth Elektronik 613020216921 PCB Socket

Supplier's Site
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik - 47AC7179 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik
47AC7179
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik 47AC7179
CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2339429 47AC7179
Product Name PCB Sockets Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - P200D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details