Wurth Elektronik GmbH & Co. KG PCB Sockets 613010216921

Description
Wurth Elektronik 613010216921 PCB Socket
Request a Quote Datasheet
Description
Wurth Elektronik 613010216921 PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2339390 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2339390
PCB Sockets 2339390
Wurth Elektronik 613010216921 PCB Socket

Wurth Elektronik 613010216921 PCB Socket

Supplier's Site
PCB Sockets - 2339391 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2339391
PCB Sockets 2339391
Wurth Elektronik 613010216921 PCB Socket

Wurth Elektronik 613010216921 PCB Socket

Supplier's Site
Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik - 47AC7165 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik
47AC7165
Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik 47AC7165
CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2339390 47AC7165
Product Name PCB Sockets Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC to Female BNC Adapter, 20 dB Attenuation - AT-20 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
MMCX (M) Straight Connector for RG316 Cable - ET-MMMS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-559-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers