"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
Wurth Elektronik 61300821021 Pin Header
Wurth Elektronik 61300821021 Pin Header
Wurth Elektronik 61300821021 Pin Header
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 732-5353-ND | 8281718 | 8281718P | 1635261 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | PCB Headers |
| Connector Type | Header Connector; Header | Board to Board Connector | Header Connector | |
| Mounting | Through Hole, Right Angle | Through hole | Surface mount | |
| Voltage Rating | 250 volts | |||
| Current Rating | 3.0 amps | |||
| Number of Contacts | 8 # | 8 # |