TERM SCREW 6-32 4 PIN PCB Product overview: 7691 from Keystone Electronics Corp. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Screw Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 396-7691 can be used for catalog matching and distributor lookup.
4 Pin Screw Terminal, Power Tap 6-32 Through Hole
Manufacturer: Keystone Electronics
Win Source Part Number: 1333822-7691
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Termination: Snap-Fit
Contact Finish: Tin
Contact Material: Brass
Standard Package: 10
Mounting: Through Hole
Terminal Type: Screw Terminal, Power Tap
Number of Pins: 4
Screw Size: 6-32
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15 A
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 7691K,7691K-ND,36-76
RoHS Status: ROHS3 Compliant
Screw Material: Brass
Screw Finish: Nickel
PC SCREW TERMINAL, 22-14AWG; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:-; Terminal Plating:Tin; Product Range:-; Connector Mounting:PCB Mount; Connector Type:Terminal Block, PCB RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 396-7691 | 36-7691-ND | 1333822-7691 | 51B259 | 7691 |
| Product Name | Electronic Connector | Screw Connectors | Connectors, Interconnects - Terminals - Screw Connectors | Pc Screw Terminal, 22-14Awg; Tab Size - Metric Keystone | Screw Connectors |
| Termination | Snap-Fit | Snap-Fit | Snap-Fit |