Wurth Elektronik GmbH & Co. KG Chip Resistor - Surface Mount 560050332011

Description
RES 3.3 OHM 1% 1/2W 1206
Request a Quote Datasheet
Description
RES 3.3 OHM 1% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 732-560050332011TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
732-560050332011TR-ND
Chip Resistor - Surface Mount 732-560050332011TR-ND
RES 3.3 OHM 1% 1/2W 1206

RES 3.3 OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 732-560050332011CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
732-560050332011CT-ND
Chip Resistor - Surface Mount 732-560050332011CT-ND
RES 3.3 OHM 1% 1/2W 1206

RES 3.3 OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 732-560050332011DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
732-560050332011DKR-ND
Chip Resistor - Surface Mount 732-560050332011DKR-ND
RES 3.3 OHM 1% 1/2W 1206

RES 3.3 OHM 1% 1/2W 1206

Buy Now Datasheet
Res, 3R3, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Wurth Elektronik - 51AK2033 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Wurth Elektronik
51AK2033
Res, 3R3, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Wurth Elektronik 51AK2033
RES, 3R3, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 3R3, 1%, 0.5W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 732-560050332011TR-ND 51AK2033
Product Name Chip Resistor - Surface Mount Res, 3R3, 1%, 0.5W, Thick Film, 1206 Rohs Compliant Wurth Elektronik
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED12L1FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details